Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
400
|
Buy Now | |
Newark Electronics | US$0.07 |
78,000
|
Buy Now | |
element14 | US$0.08 |
78,000
|
Buy Now | |
Farnell | US$0.07 |
78,000
|
Buy Now | |
Distrelec | US$0.08 |
54,000
|
Buy Now | |
TE Store | US$0.11 |
52,354
|
Buy Now | |
Chip One Stop | US$0.07 |
30,000
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
RS Americas | US$0.08 |
-
|
Buy Now | |
Avnet Asia | US$0.06 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now | |
TTI Europe | US$0.06 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Overall Length | .842in, 21.4mm |
Mating Tab Width | 2.8mm, .11in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | According to DIN 46343, Part 1 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Contact, Tab, 0.5 - 1.0Mm2 | Newark Electronics |
CONTACT, TAB, 0.5 - 1.0MM2 | element14 |
TE Connectivity - AMP FASTIN-FASTON 110 TAB Terminal 1.65mm2 | Distrelec |
FF 110 TAB 0.5-1.0MM2 PTPPB Quick Disconnect Terminal Type: Tab Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 160887-4 | Internal Number: 160887-4 | TE Connectivity | TE Store |
FASTIN-FASTON, male, 2.79x0.79 | RS |
Quick Disconnect Terminal 15-20AWG M 22mm 3.9mm Tin Strip | Avnet America |
FASTIN-FASTON .110 Series Crimp Tab Terminal,2.79x0.79mm,20 to 15 AWG Tin Plated | TE Connectivity 160887-4 | RS Americas |
FF FLACHST MIF 2,8 | TTI Europe |
Where can I find additional details, specifications and documents for a 160887-4?
Additional datasheets, footprints and schematics for 160887-4 are listed on our Part Details page. You can also find images and similar parts to 160887-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160887-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160887-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160887-4 fall under?
The 160887-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160887-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160887-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160887-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160887-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and TE Store have stock available or on a lead time for 160887-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160887-4 often in real-time on the comparison pages.
What if I can't find stock of 160887-4?
You can fill out our help required form which you can use to request a quote for 160887-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.