Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0160866-2 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
120,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
120,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
120,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
120,050
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | .094 – .146in, 2.4 – 3.7mm |
Mating Tab Width | .375in, 9.53mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | 1.22mm, .048in |
Overall Length | 28.4mm, 1.118in |
Voltage (Max) | 250V |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 10.2kgf, 100Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 1800 |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Faston 375 Rec 1.0-2.5 Mm2 0.5 X 27.0 Br |Amp Te Connectivity 160866-2 | Newark Electronics |
TE Connectivity - AMP FASTON 375 Push-On Terminal 2.62mm2 | Distrelec |
Quick Disconnect Terminal 13-17AWG F 26.2mm 11mm Tin Strip | Avnet America |
Special Order: FASTON 375 REC 1.0-2.5 MM2 0.5 X 27.0 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 9.53 mm | Quick Disconnect | Part Number: 160866-2 | Internal Number: 160866-2 | Alias Number: 0-0160866-2 | TE Connectivity | TE Store |
FAST STECKH 9,5 MIF | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160866-2?
Additional datasheets, footprints and schematics for 160866-2 are listed on our Part Details page. You can also find images and similar parts to 160866-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160866-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160866-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160866-2 fall under?
The 160866-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160866-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160866-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160866-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160866-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 160866-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160866-2 often in real-time on the comparison pages.
What if I can't find stock of 160866-2?
You can fill out our help required form which you can use to request a quote for 160866-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.