Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | 1.4 – 2.3mm, .055 – .09in |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.05mm |
Comment | Reeled with paper cover |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
2,8 FASTIN-ON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 160864-5 | Internal Number: 160864-5 | TE Connectivity | TE Store |
2,8 Fastin-On Rec |Amp Te Connectivity 160864-5 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F 14.5mm 3.7mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160864-5?
Additional datasheets, footprints and schematics for 160864-5 are listed on our Part Details page. You can also find images and similar parts to 160864-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160864-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160864-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160864-5 fall under?
The 160864-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160864-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160864-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160864-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160864-5 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 160864-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160864-5 often in real-time on the comparison pages.
What if I can't find stock of 160864-5?
You can fill out our help required form which you can use to request a quote for 160864-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.