Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
167,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
167,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
167,500
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
167,500
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Flag |
Overall Length | 16.8mm, .661in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .312in, 7.92mm |
Accepts Wire Insulation Diameter Range | 2.1 – 3.1mm, .083 – .118in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | For Mini Applicator. |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Multiple Circuit Housings With Tab |Amp Te Connectivity 160862-8 | Newark Electronics |
Terminals FF FAH STECKH 8 0 | Rapid Electronics |
TE Connectivity FF FAH STECKH 8 0 Terminals FF FAH STECK | Distrelec |
Quick Disconnect Terminal 13.5-17AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160862-8?
Additional datasheets, footprints and schematics for 160862-8 are listed on our Part Details page. You can also find images and similar parts to 160862-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160862-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160862-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160862-8 fall under?
The 160862-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160862-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160862-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 160862-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160862-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 160862-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160862-8 often in real-time on the comparison pages.
What if I can't find stock of 160862-8?
You can fill out our help required form which you can use to request a quote for 160862-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.