Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
53,700
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
1,698,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
55,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
21,248
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,755
in stock
|
Buy Now | |
element14
from US$0.24
|
3,755
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,755
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | .057in |
Comment | With dimple, Chamfered |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTIN-FASTON, FEMALE, 6.35X0.81 | RS |
FF 250 REC 0.5-1.0MM2 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 160860-2 | Internal Number: 160860-2 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 20-17Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 20-17AWG | element14 |
TE Connectivity Terminals RECPT 6.35 x 0.81 mm Reel of 5 | Distrelec |
20-17 AWG Wire Range 6.35 x 0.81 mm Tab Fit Faston Receptacle Connector | Future Electronics |
Quick Disconnect Terminal 17-20AWG RCP 23mm Tin Strip | Avnet America |
Receptacle contact, FASTIN-FASTON (REEL) | TE Connectivity 160860-2 | RS Americas |
6,35 FASTIN-FASTON RECEP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 160860-2?
Additional datasheets, footprints and schematics for 160860-2 are listed on our Part Details page. You can also find images and similar parts to 160860-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160860-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160860-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160860-2 fall under?
The 160860-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160860-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160860-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160860-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160860-2 have stock available?
Authorised distributors including Powell Electronics, Boersig, RS, TTI Europe and TE Store have stock available or on a lead time for 160860-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160860-2 often in real-time on the comparison pages.
What if I can't find stock of 160860-2?
You can fill out our help required form which you can use to request a quote for 160860-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.