Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
17,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
66,440
in stock
|
Buy Now | |
element14
from US$0.19
|
66,440
in stock
|
Buy Now | |
Farnell
from US$0.15
|
66,440
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
6,950
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,950
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .055 – .09in, 1.4 – 2.3mm |
Overall Length | 28mm, 1.1in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | .25in, 6.35mm |
Locking Lance Height | 1.44mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | With locking hole., According to DIN 46343, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Tab, 6.35Mm, 20-17Awg Rohs Compliant: Yes |Amp Te Connectivity 160859-6 | Newark Electronics |
TAB, 6.35MM, 20-17AWG | element14 |
FASTIN-FASTON, male, 6.35x0.81 | RS |
Terminals TAB 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 1.03mm2 | Distrelec |
FASTIN-FASTON .250 Series Crimp Tab Terminal, 6.35 x 0.81mm, 20 - 17 AWG | TE Connectivity 160859-6 | RS Americas |
Quick Disconnect Terminal 17-20AWG M 28mm 7.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160859-6?
Additional datasheets, footprints and schematics for 160859-6 are listed on our Part Details page. You can also find images and similar parts to 160859-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160859-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160859-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160859-6 fall under?
The 160859-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160859-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160859-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 160859-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160859-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 160859-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160859-6 often in real-time on the comparison pages.
What if I can't find stock of 160859-6?
You can fill out our help required form which you can use to request a quote for 160859-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.