Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
49,000
in stock
|
Buy Now | |
Boersig
from US$0.12
|
28,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
238,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Overall Length | 1.1in, 28mm |
Accepts Wire Insulation Diameter Range | 1.4 – 2.3mm, .055 – .09in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .25in, 6.35mm |
Locking Lance Height | 1.44mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With locking hole., According to DIN 46343, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF FLACHST 6,3 MIF | TTI Europe |
Terminals FF FLACHST 6 3 MIF | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 1.03mm2 | Distrelec |
Crimp,M,17-20awg,28mm,tin,strip | RS |
Male Disconnect, 6.35Mm, 20-17Awg, Blu | Newark Electronics |
Tab Terminal 17-20AWG M 28mm 7.4mm Tin Strip | Avnet Abacus |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.81mm,20 to 17 AWG Tin Plated | TE Connectivity 160859-2 | RS Americas |
MALE DISCONNECT, 6.35MM, 20-17AWG. | element14 |
FF 250 TAB 0.5-1.0MM2 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 160859-2 | Internal Number: 160859-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | Blue |
Conductor Area CSA | 1mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160859-2?
Additional datasheets, footprints and schematics for 160859-2 are listed on our Part Details page. You can also find images and similar parts to 160859-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160859-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160859-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160859-2 fall under?
The 160859-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160859-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160859-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160859-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160859-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 160859-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160859-2 often in real-time on the comparison pages.
What if I can't find stock of 160859-2?
You can fill out our help required form which you can use to request a quote for 160859-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.