Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160834-5,
D70775-000 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
976
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Rapid Electronics
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
TE Store
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Barrel Type | Closed |
Terminal Orientation | Piggyback |
Contact Base Material | Phosphor Bronze |
Crimp Type | Compression |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 592 – 3260CMA, 22 – 16AWG, .3 – 1.5mm² |
Overall Length | .927in, 23.54mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Female Disconnect, 6.35Mm, 22-16Awg, Red | Newark Electronics |
Receptacle, piggyback terminal, PIDG, red | TE Connectivity 160834-5 | RS Americas |
Receptacle, piggyback terminal, PIDG,red | RS |
PIDG Quick Disconnect Terminal 15.5-22AWG RCP 23.54mm 7.62mm Tin Loose Piece | Avnet America |
TE 160834-5 250 Crimp Receptacle PIDG Piggyback 22-16AWG Red | Rapid Electronics |
FEMALE DISCONNECT, 6.35MM, 22-16AWG, RED | element14 |
PIDG PIGGY-B FASTON AWG22-16 | TTI Europe |
PIDG PIGGY-B FASTON Quick Disconnect Terminal Type: Tab & Receptacle Wire Size: 22 – 16 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 3260 CMA Mating Tab Width: 6.35 mm Tab & Receptacle 22 – 16 AWG .3 – 1.5 mm² 592 – 3260 CMA | Quick Disconnect | Part Number: 160834-5 | Internal Number: 160834-5 | Alias Number: AMPS-0-0160834-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160834-5?
Additional datasheets, footprints and schematics for 160834-5 are listed on our Part Details page. You can also find images and similar parts to 160834-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160834-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160834-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160834-5 fall under?
The 160834-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160834-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160834-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160834-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160834-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Future Electronics and Avnet America have stock available or on a lead time for 160834-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160834-5 often in real-time on the comparison pages.
What if I can't find stock of 160834-5?
You can fill out our help required form which you can use to request a quote for 160834-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.