Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3.4 – 5.1mm, .134 – .2in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .755in, 19.2mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
CSA Certified | No |
UL Rating | None |
Mating Retention Type | Locking Lance |
Locking Lance Height | .042in |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
.250 Fastin-On Rec. Rohs Compliant: Yes |Amp Te Connectivity 160811-5 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP Silver Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1465 | TE Connectivity 160811-5 | RS Americas |
Where can I find additional details, specifications and documents for a 160811-5?
Additional datasheets, footprints and schematics for 160811-5 are listed on our Part Details page. You can also find images and similar parts to 160811-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160811-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160811-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160811-5 fall under?
The 160811-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160811-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160811-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160811-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160811-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 160811-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160811-5 often in real-time on the comparison pages.
What if I can't find stock of 160811-5?
You can fill out our help required form which you can use to request a quote for 160811-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.