Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160810-2,
CB3194-000 |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Solder Post |
Terminal & Splice Type | Tab |
Material Thickness | .0197in, .5mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .0509 – .081mm², 30 – 28AWG |
Stock Thickness (Magnet Wire Side) | .5mm, .0197in |
Terminal Height | 4.75mm, .187in |
Mating Tab Width | .11in, 2.79mm |
Overall Length | .511in, 13mm |
Magnet Wire Size | .25 – .32mm, 30 – 28AWG |
Identification Number | 6 |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Mag Mate With Tab |Amp Te Connectivity 160810-2 | Newark Electronics |
Magnet Wire Terminal Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 160810-2?
Additional datasheets, footprints and schematics for 160810-2 are listed on our Part Details page. You can also find images and similar parts to 160810-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160810-2 fall under?
The 160810-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160810-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160810-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160810-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160810-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 160810-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160810-2 often in real-time on the comparison pages.
What if I can't find stock of 160810-2?
You can fill out our help required form which you can use to request a quote for 160810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.