Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
300,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
300,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
300,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
510
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .751in, 19.1mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .169in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 80Newton, 8.1kgf |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Faston,rec.,17-14 Awg,br |Amp Te Connectivity 160808-2 | Newark Electronics |
250 FASTON REC. 17-14 AWG BR | Rapid Electronics |
TE Connectivity 250 FASTON,REC.,17-14 AWG,BR | Distrelec |
Quick Disconnect Terminal 13-17AWG RCP 19.1mm 7.6mm Strip | Avnet America |
TERMINAL FASTIN-ON | TTI Europe |
Where can I find additional details, specifications and documents for a 160808-2?
Additional datasheets, footprints and schematics for 160808-2 are listed on our Part Details page. You can also find images and similar parts to 160808-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160808-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160808-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160808-2 fall under?
The 160808-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160808-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160808-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160808-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160808-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Boersig and Distrelec have stock available or on a lead time for 160808-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160808-2 often in real-time on the comparison pages.
What if I can't find stock of 160808-2?
You can fill out our help required form which you can use to request a quote for 160808-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.