Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
54,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
54,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
54,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 19.2mm, .755in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 8.1kgf, 80Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Recpt 6.35 X 0.81 Mm |Amp Te Connectivity 160807-2 | Newark Electronics |
Terminals RECPT 6.35 x 0.81 mm | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.65mm2 | Distrelec |
RECEPTACLE TERMINAL,FASTON 250,AWG 20-15 | RS |
Quick Disconnect Terminal 15-20AWG RCP 20.2mm 7.6mm Strip | Avnet America |
FASTON .250 Series Crimp Receptacle, 6.35 x 0.81mm, 20 - 15 AWG | TE Connectivity 160807-2 | RS Americas |
250 FASTON,REC.,20-16 AWG,BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160807-2?
Additional datasheets, footprints and schematics for 160807-2 are listed on our Part Details page. You can also find images and similar parts to 160807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160807-2 fall under?
The 160807-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160807-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160807-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 160807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160807-2 often in real-time on the comparison pages.
What if I can't find stock of 160807-2?
You can fill out our help required form which you can use to request a quote for 160807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.