Status: | Unknown |
---|---|
Series: | CW1608 Series |
RoHS: | Unknown |
Prices starting from US$1.84
Cable Shielding | Unscreened |
---|---|
No. of Cores | 8Core |
Wire Gauge | 26AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.16mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | 150V |
Product Range | CW1608 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 7 / 34AWG |
Dimensions | 2.5mm x 8.9mm |
Operating Temperature Max | 60°C |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Voltage Rating VAC | 150V |
Wire Size | 26AWG |
CABLE, TELEPHONE, 26AWG, 8CORE, 100M | element14 |
Unshld Cable, 8Cond, 26Awg, 328Ft | Newark Electronics |
AE C&C | RS |
Multiconductor Cable, 8C, 26 AWG, Stranded, Silver PVC, 328 | Alpha Wire 1608 SL030 | RS Americas |
Alpha Wire Multicore Cable, YY Unshielded, PVC, 8x 0.12mm², 100m, Silver | Distrelec |
Where can I find additional details, specifications and documents for a 1608 SL030?
Additional datasheets, footprints and schematics for 1608 SL030 are listed on our Part Details page. You can also find images and similar parts to 1608 SL030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1608 SL030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1608 SL030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1608 SL030 fall under?
The 1608 SL030 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1608 SL030 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1608 SL030 you can contact the distributor directly for product support, shipping queries etc.
Is the 1608 SL030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1608 SL030 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for 1608 SL030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1608 SL030 often in real-time on the comparison pages.
What if I can't find stock of 1608 SL030?
You can fill out our help required form which you can use to request a quote for 1608 SL030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.