Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.39
|
94
in stock
|
Buy Now | |
Distrelec
from US$4.79
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$94.37
|
33
in stock
|
Buy Now | |
Powell Electronics
from US$102.69
|
20
in stock
|
Buy Now | |
Farnell
from US$37.88
|
7
in stock
|
Buy Now | |
element14
from US$109.31
|
3
in stock
|
Buy Now | |
RS Americas
from US$137.62
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$123.94
|
-
|
Buy Now | |
Sager
from US$3.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | Green |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Green PLA Filament 750g | RS |
FILAMENT, PLA - GREEN - 750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Transformer Rohs Compliant: Yes |Hammond 1608 | Newark Electronics |
Transformer, Audio | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Adafruit Prototyping Board | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Heavy Duty Power Connectors DIN HANDLE, BLACK | Sager |
Where can I find additional details, specifications and documents for a 1608?
Additional datasheets, footprints and schematics for 1608 are listed on our Part Details page. You can also find images and similar parts to 1608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1608 fall under?
The 1608 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1608 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1608 you can contact the distributor directly for product support, shipping queries etc.
Is the 1608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1608 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Powell Electronics and Farnell have stock available or on a lead time for 1608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1608 often in real-time on the comparison pages.
What if I can't find stock of 1608?
You can fill out our help required form which you can use to request a quote for 1608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.