Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
4,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
4,400
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,400
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,400
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$19.82
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Sager
from US$23.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .063g |
---|---|
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Barrel Inside Diameter | .065in, .11in, 1.65mm, 2.79mm |
Tongue Thickness | .61mm, .024in |
Wire Insulation Diameter (Min) | .098in |
Overall Length | 1.01in, 25.65mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 2048 – 5178CMA, 1 – 2.5mm², 17 – 13AWG |
Wire Insulation Diameter | 2.34 – 3.81mm, .098 – .15in |
Stud Diameter | .327in, 8.3mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2200 |
Packaging Method | Strip/Reel |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Ring Tongue I.s. |Amp Te Connectivity 160789-3 | Newark Electronics |
Terminals RING TONGUE I.S. | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.5mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 13-17AWG 24.7mm 13.9mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160789-3?
Additional datasheets, footprints and schematics for 160789-3 are listed on our Part Details page. You can also find images and similar parts to 160789-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160789-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160789-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160789-3 fall under?
The 160789-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160789-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160789-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160789-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160789-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160789-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160789-3 often in real-time on the comparison pages.
What if I can't find stock of 160789-3?
You can fill out our help required form which you can use to request a quote for 160789-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.