Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.79
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
28,600
in stock
|
Buy Now | |
Boersig
from US$0.20
|
17,600
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
6,600
in stock
|
Buy Now | |
TE Store
from US$0.25
|
2,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
450
in stock
|
Buy Now | |
element14
from US$0.28
|
450
in stock
|
Buy Now | |
Farnell
from US$0.27
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$20.20
|
-
|
Buy Now | |
Sager
from US$23.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .072g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.34 – 3.81mm, .098 – .15in |
Stud Diameter | .327in, 8.3mm |
Barrel Inside Diameter | 1.65mm, .11in, .065in, 2.79mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 2048 – 5178CMA |
Tongue Thickness | .024in, .61mm |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Wire Insulation Diameter (Min) | .098in |
Overall Length | 25.65mm, 1.01in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | M8, 5/16 |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL SIZE M8 AWG17-13 | TTI Europe |
RING TONGUE IS 1.0-2.5 MM2 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2048 – 5178 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 17 – 13 AWG 1 – 2.5 mm² 2048 – 5178 CMA | Ring Terminal | Part Number: 160789-2 | Internal Number: 160789-2 | TE Connectivity | TE Store |
Ring Term, M8, 5/16", 2.5Mm2, 13Awg Rohs Compliant: Yes |Amp Te Connectivity 160789-2 | Newark Electronics |
RING TERM, M8, 5/16", 2.5MM2, 13AWG | element14 |
RING TONGUE IS 1.0-2.5 MM2 TPBR, Open Barrel Rings Spades | Future Electronics |
Ring Tongue Terminal 13-17AWG 24.7mm 13.9mm Tin Strip | Avnet America |
RING TONGUE I.S. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 160789-2?
Additional datasheets, footprints and schematics for 160789-2 are listed on our Part Details page. You can also find images and similar parts to 160789-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160789-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160789-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160789-2 fall under?
The 160789-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160789-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160789-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160789-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160789-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Powell Electronics, TE Store and Newark Electronics have stock available or on a lead time for 160789-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160789-2 often in real-time on the comparison pages.
What if I can't find stock of 160789-2?
You can fill out our help required form which you can use to request a quote for 160789-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.