Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin, Phosphor Bronze |
---|---|
Strip Orientation | End Feed |
Pin Diameter | .098in, 2.5mm |
Terminal Length | 5mm |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Barrel Inside Diameter | .889mm, .035in |
Accepts Wire Insulation Diameter Range | 1.7 – 2.5mm, .067 – .098in |
Wire Size | 22 – 18AWG, 642 – 1624CMA, .3 – .9mm² |
Material Thickness | .33mm, .013in |
Wire Insulation Diameter (Max) | 2.5mm, .098in |
Overall Length | .354in, 9mm |
Wire Insulation Support | Without |
Connects To | Pin Receptacle |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Bullet Terminal | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Flag Ferrule Terminal Single Wire 22AWG to 18AWG 9mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 160784-3?
Additional datasheets, footprints and schematics for 160784-3 are listed on our Part Details page. You can also find images and similar parts to 160784-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160784-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160784-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160784-3 fall under?
The 160784-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 160784-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160784-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160784-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160784-3 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for 160784-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160784-3 often in real-time on the comparison pages.
What if I can't find stock of 160784-3?
You can fill out our help required form which you can use to request a quote for 160784-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.