Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
144
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
144
in stock
|
Buy Now | |
TE Store
from US$0.43
|
144
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$32.77
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Overall Length | 22.9mm, .901in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Pl Lp Rec 0.5-1.5 Mm2 Ptpphbz |Amp Te Connectivity 160773-7 | Newark Electronics |
PL LP REC 0.5-1.5 MM2 PTPPHBZ | Rapid Electronics |
TE Connectivity PL LP REC 0.5-1.5 MM2 PTPPHBZ Terminals | Distrelec |
PL LP REC 0.5-1.5 MM2 PTPPHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 160773-7 | Internal Number: 160773-7 | TE Connectivity | TE Store |
Quick Disconnect Terminal 15-20AWG RCP 22.9mm 7.4mm Pre-Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 160773-7?
Additional datasheets, footprints and schematics for 160773-7 are listed on our Part Details page. You can also find images and similar parts to 160773-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160773-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160773-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160773-7 fall under?
The 160773-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160773-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160773-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 160773-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160773-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 160773-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160773-7 often in real-time on the comparison pages.
What if I can't find stock of 160773-7?
You can fill out our help required form which you can use to request a quote for 160773-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.