Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .9 – 1.6mm, .035 – .063in |
Mating Tab Width | 2.8mm, .11in |
Wire Size | .12 – .41mm² |
Overall Length | .551in, 14mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8. |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Faston,rec.,26-22 Awg,br |Amp Te Connectivity 160772-1 | Newark Electronics |
Terminals 110 FASTON REC. 26-22 AWG BR | Rapid Electronics |
TE Connectivity 110 FASTON REC. 26-22 AWG BR Terminals 1 | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 22-26AWG F 14mm 3.7mm Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 160772-1?
Additional datasheets, footprints and schematics for 160772-1 are listed on our Part Details page. You can also find images and similar parts to 160772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160772-1 fall under?
The 160772-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160772-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160772-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160772-1 often in real-time on the comparison pages.
What if I can't find stock of 160772-1?
You can fill out our help required form which you can use to request a quote for 160772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.