160759-4 Quick Disconnects by TE Connectivity

PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.25
6,600
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.12
177,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
54,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
54,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
39,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.19
30,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.21
7,461
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.18
4,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
1,444
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.23
300
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
39,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now
Logo for Farnell
Farnell
from US$0.23
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Barrel Type Open
Contact Base Material Phosphor Bronze
Crimp Type F-Crimp
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Mating Tab Thickness .032in, .81mm
Overall Length .88in, 22.3mm
Accepts Wire Insulation Diameter Range .09 – .13in, 2.3 – 3.3mm
Receptacle Terminal Stock Thickness .016in, .41mm
Wire Size .51 – 1.65mm², 20 – 15AWG
Mating Tab Width 6.35mm, .25in
UL Rating Recognized
Wire Insulation Support With
Extraction Force 7 – 100Newton, .7 – 10.2kgf
Mating Retention Type Dimple
Comment FLK-Wire: Normal Wire
Packaging Quantity 5100
Packaging Method Strip/Reel
Wire/Cable Type Regular Wire
Sealable No
Wire Stop No
Insertion Force Low
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ | Boersig
Terminals Positive Lock Recpt Reel Of 1500 |Amp Te Connectivity 160759-4 | Newark Electronics
POS LOCK MARK I CRIMP TERMINAL | TTI Europe
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet Asia
PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 160759-4 | Internal Number: 160759-4 | TE Connectivity | TE Store
POSITIVE LOCK,RECEPTACLE,20-16AWG,6.35MM | RS
Terminals POSITIVE LOCK RECPT Reel of 1500 | Rapid Electronics
Terminal: flat | Transfer Multisort Elektronik
TE Connectivity PL 250 TERMINAL REC 0.5-1.5 MM2 TPPHBZ | Distrelec
250 Series AWG 20-15 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics
Positive lock, receptacle,20-16awg,6.35mm | TE Connectivity 160759-4 | RS Americas
CRIMP CONTACT, SOCKET, 20-15AWG | element14
POSITIVE LOCK RECEPTACLE MKI | Power and Signal Group


160759-4 Connectors by Unknown

CONTACT CRIMP SOCKET 20-15AWG REEL

Status: Unknown
Series: Positive Lock Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Positive Lock Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 15AWG
Contact Plating Tin Plated Contacts
For Use With Positive Lock Series Connectors
Wire Size AWG Min 20AWG
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2018)
Contact Termination Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160759-4?

Additional datasheets, footprints and schematics for 160759-4 are listed on our Part Details page. You can also find images and similar parts to 160759-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160759-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160759-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160759-4 fall under?

The 160759-4 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 160759-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160759-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 160759-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160759-4 have stock available?

Authorised distributors including Boersig, Newark Electronics, Chip One Stop, TTI Europe and Avnet Asia have stock available or on a lead time for 160759-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160759-4 often in real-time on the comparison pages.

What if I can't find stock of 160759-4?

You can fill out our help required form which you can use to request a quote for 160759-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay