Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0160759-3 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
41,463
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
12,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
10,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .88in, 22.3mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.3 – 3.3mm, .09 – .13in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 5100 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 PL MKI REC. 20-15AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 160759-3 | Internal Number: 160759-3 | Alias Number: 0-0160759-3 | TE Connectivity | TE Store |
Terminals RCPT 20-16 AWG .250 Reel of 1500 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.65mm2 | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Female Disconnect, 6.35Mm, 20-15Awg | Newark Electronics |
20-15AWG Positive Lock Receptacle | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 22.3mm 7.35mm Tin Strip on Reel | Avnet America |
PL 250 RECEPTACLE 0.5-1.5 MM2 TPBR | Boersig |
250 PL MKI REC. 20-15AWG TPBR | TTI Europe |
TERMINAL, 6.35X0.81, 20-16AWG | Farnell |
POSITIVE LOCK RECEPTACLE MKI | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MK I Series |
RoHS: | Unknown |
Product Range | MK I Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160759-3?
Additional datasheets, footprints and schematics for 160759-3 are listed on our Part Details page. You can also find images and similar parts to 160759-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160759-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160759-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160759-3 fall under?
The 160759-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160759-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160759-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160759-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160759-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Rapid Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 160759-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160759-3 often in real-time on the comparison pages.
What if I can't find stock of 160759-3?
You can fill out our help required form which you can use to request a quote for 160759-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.