Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160759-1,
F66259-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
22,900
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
552,600
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
19,500
in stock
|
Buy Now | |
TE Store
from US$0.13
|
9,887
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,500
in stock
|
Buy Now | |
element14
from US$0.14
|
166
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Overall Length | .88in, 22.3mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 5100 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
POSITIVE LOCK,RECEPTACLE,20-16AWG,6.35MM | RS |
POSITIVE LOCK REC MKI AWG20-15 | TTI Europe |
PL 250 TERMINAL REC 0.5-1.5 MM2 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 160759-1 | Internal Number: 160759-1 | Alias Number: AMPS-0-0160759-1 | TE Connectivity | TE Store |
Terminals Positive Lock Recpt Reel Of 1500 |Amp Te Connectivity 160759-1 | Newark Electronics |
Terminals POSITIVE LOCK RECPT Reel of 1500 | Rapid Electronics |
TE Connectivity PL 250 TERMINAL REC 0.5-1.5 MM2 BR Termi | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
FEMALE DISCONNECT, 6.35MM, 20-16AWG | element14 |
Positive lock, receptacle, 20-16awg, 6.35mm | TE Connectivity 160759-1 | RS Americas |
Quick Disconnect Terminal 16-20AWG RCP 22.3mm 7.35mm Strip on Reel | Avnet America |
PL 250 TERMINAL REC 0.5-1.5 MM2 BR | Boersig |
Where can I find additional details, specifications and documents for a 160759-1?
Additional datasheets, footprints and schematics for 160759-1 are listed on our Part Details page. You can also find images and similar parts to 160759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160759-1 fall under?
The 160759-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160759-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160759-1 have stock available?
Authorised distributors including Powell Electronics, RS, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 160759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160759-1 often in real-time on the comparison pages.
What if I can't find stock of 160759-1?
You can fill out our help required form which you can use to request a quote for 160759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.