Options for Price Comparison
Distributor Statistics for 160753-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 160753-000
Details for 160753-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

160753-000 by TE Connectivity

TXR21AB90-1207AI

Part Information

160753-000 image
Not applicable for solder process capability
Status: Active
Aliases: 160753-000, 7-1191160-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Adapter Entry Size:
7
TE Adapter Code:
21
Material:
Aluminum
Cable Entry Diameter:
.01 – .44in, .2 – 11.1mm
Cable Diameter Range:
.219 – .35in, 5.6 – 8.9mm
Connector Detail Specification Number:
MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Connector Shell Size:
12
Termination Device Included:
TR07AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 12 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe