Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
36,600
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
252,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
element14
from US$0.12
|
3,940
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
78,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 22mm, .866in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Locking Lance Height | 1.1mm |
Comment | According to DIN 46343, Part 1 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF FLACHSTECKER 2,8 | TTI Europe |
FASTIN-FASTON, MALE, 2.79X0.79 | RS |
110 FASTIN FASTON TAB 20-16 AWG PTBR | Rapid Electronics |
TE Connectivity - AMP FASTON 110 TAB Terminal 1.5mm2 | Distrelec |
FASTON Series AWG 20-15 Non-Insulated Cable Mount Pre-Tin Plated Tab Terminal | Future Electronics |
MALE DISCONNECT, 2.79MM, 20-15AWG | element14 |
Male Disconnect, 2.79Mm, 20-15Awg | Newark Electronics |
Quick Disconnect Terminal 15-17AWG M 22mm 3.9mm Tin Strip | Avnet Abacus |
FASTIN-FASTON .110 Series Crimp Tab Terminal,2.79x0.79mm,17 to 15 AWG Tin Plated | TE Connectivity 160743-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.79mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Where can I find additional details, specifications and documents for a 160743-4?
Additional datasheets, footprints and schematics for 160743-4 are listed on our Part Details page. You can also find images and similar parts to 160743-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160743-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160743-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160743-4 fall under?
The 160743-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160743-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160743-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160743-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160743-4 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Future Electronics have stock available or on a lead time for 160743-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160743-4 often in real-time on the comparison pages.
What if I can't find stock of 160743-4?
You can fill out our help required form which you can use to request a quote for 160743-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.