Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab & Receptacle |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Terminal Type | Tab & Receptacle |
Overall Length | 20.1mm, .791in |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .118 – .17in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .4mm, .015in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 80Newton, 8.1kgf |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 Piggyb.fast. Rohs Compliant: Yes |Amp Te Connectivity 160739-6 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 20.1mm 6.3mm Nickel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160739-6?
Additional datasheets, footprints and schematics for 160739-6 are listed on our Part Details page. You can also find images and similar parts to 160739-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160739-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160739-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160739-6 fall under?
The 160739-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160739-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160739-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 160739-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160739-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 160739-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160739-6 often in real-time on the comparison pages.
What if I can't find stock of 160739-6?
You can fill out our help required form which you can use to request a quote for 160739-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.