Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Piggyback |
Terminal & Splice Type | Tab & Receptacle |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .118 – .169in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | 20.1mm, .791in |
Mating Tab Width | 6.35mm, .25in |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 80Newton, 8.1kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,PIGGYBACK REC.,18-14 AWG,BR Quick Disconnect Terminal Type: Tab & Receptacle Wire Size: 18 – 14 AWG Wire Size: .75 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab & Receptacle 18 – 14 AWG .75 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 160739-1 | Internal Number: 160739-1 | TE Connectivity | TE Store |
250 Piggyb.fast. Rohs Compliant: Yes |Amp Te Connectivity 160739-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 20.1mm 6.3mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160739-1?
Additional datasheets, footprints and schematics for 160739-1 are listed on our Part Details page. You can also find images and similar parts to 160739-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160739-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160739-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160739-1 fall under?
The 160739-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160739-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160739-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160739-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160739-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 160739-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160739-1 often in real-time on the comparison pages.
What if I can't find stock of 160739-1?
You can fill out our help required form which you can use to request a quote for 160739-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.