Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .048g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | .13 – .32mm², 26 – 22AWG |
Overall Length | .24in, 6.1mm |
Material Thickness | .2mm, .008in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Stranded, Solid |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Serrated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Splice 26-22 Awg .008 Ptpb |Amp Te Connectivity 160725-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 160725-1?
Additional datasheets, footprints and schematics for 160725-1 are listed on our Part Details page. You can also find images and similar parts to 160725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160725-1 fall under?
The 160725-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 160725-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160725-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Boersig have stock available or on a lead time for 160725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160725-1 often in real-time on the comparison pages.
What if I can't find stock of 160725-1?
You can fill out our help required form which you can use to request a quote for 160725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.