Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160691-2,
CU3065-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
66,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
40,978
in stock
|
Buy Now | |
TE Store
from US$0.17
|
35,341
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,748
in stock
|
Buy Now | |
element14
from US$0.19
|
4,748
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,748
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Tab |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.2 – 3.3mm, .087 – .126in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 1.1in, 28mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Locking Lance Height | .055in |
Comment | Tab for crimping Tab Housing Part No. 927203., With locking hole., "According to DIN, except Wire Size Range" |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Sealable | No |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTIN FASTON TAB | TTI Europe |
FF 250 TAB 22-18AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 160691-2 | Internal Number: 160691-2 | Alias Number: AMPS-0-0160691-2 | TE Connectivity | TE Store |
Terminals 250FASTIN FASTON TAB | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 0.82mm2 | Distrelec |
Male Quick Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
MALE QUICK DISCONNECT, 6.35MM, 22-18AWG | element14 |
CRIMP,FASTON,RCP,STRT,F,18-22AWG,STRIP | RS |
Quick Disconnect Terminal 18-22AWG RCP 28.5mm 7.4mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Fastin-Faston 250 Series |
RoHS: | Unknown |
Product Range | Fastin-Faston 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160691-2?
Additional datasheets, footprints and schematics for 160691-2 are listed on our Part Details page. You can also find images and similar parts to 160691-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160691-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160691-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160691-2 fall under?
The 160691-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160691-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160691-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160691-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160691-2 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 160691-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160691-2 often in real-time on the comparison pages.
What if I can't find stock of 160691-2?
You can fill out our help required form which you can use to request a quote for 160691-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.