Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
306,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Mating Tab Thickness | .51mm, .02in |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .079 – .118in, 2.01 – 3mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Width | 2.8mm, .11in |
Wire Insulation Support | With |
Locking Lance Height | .95mm |
Mating Retention Type | Locking Lance |
Comment | According to DIN 46340, Part 1 |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.110 Series Fastin-Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 160684-2 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F 14mm 4mm Tin Strip | Avnet America |
.110 SERIES FASTIN-FASTON REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 160684-2?
Additional datasheets, footprints and schematics for 160684-2 are listed on our Part Details page. You can also find images and similar parts to 160684-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160684-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160684-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160684-2 fall under?
The 160684-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160684-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160684-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160684-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160684-2 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 160684-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160684-2 often in real-time on the comparison pages.
What if I can't find stock of 160684-2?
You can fill out our help required form which you can use to request a quote for 160684-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.