Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
127,900
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
576,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0393
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0433
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
37,558
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
30,000
in stock
|
Buy Now | |
element14
from US$0.08
|
6,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,985
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,985
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 14mm, .551in |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2.01 – 3.1mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .038in |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTIN-FASTON, FEMALE, 2.79X0.79 | RS |
FF 110 REC TERMINAL 20-15 AWG PTPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 160655-4 | Internal Number: 160655-4 | TE Connectivity | TE Store |
TE Connectivity - AMP FASTIN-FASTON 110 Push-On Term 1.65mm2 | Distrelec |
FEMALE DISCONNECT, 2.8MM, 20-15AWG | element14 |
Female Disconnect, 2.8Mm, 20-15Awg | Newark Electronics |
Quick Disconnect Terminal 15-20AWG RCP 16.9mm 4mm Pre-Tin Strip | Avnet Abacus |
FASTIN-FASTON .110 Series Crimp Receptacle,2.79x0.79mm,20 to 15 AWG, Tin Plated | TE Connectivity 160655-4 | RS Americas |
FF 110 REC TERMINAL 20-15 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 160655-4?
Additional datasheets, footprints and schematics for 160655-4 are listed on our Part Details page. You can also find images and similar parts to 160655-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160655-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160655-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160655-4 fall under?
The 160655-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160655-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160655-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160655-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160655-4 have stock available?
Authorised distributors including Powell Electronics, RS, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 160655-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160655-4 often in real-time on the comparison pages.
What if I can't find stock of 160655-4?
You can fill out our help required form which you can use to request a quote for 160655-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.