Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2.01 – 3.1mm |
Wire Insulation Support | With |
Locking Lance Height | .038in |
Mating Retention Type | Locking Lance |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Fastin-On Rec. Rohs Compliant: Yes |Amp Te Connectivity 160655-3 | Newark Electronics |
Quick Disconnect Terminal 15-20AWG RCP 16.9mm 4mm Strip | Avnet America |
Special Order: 110 FASTIN-ON REC. Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 160655-3 | Internal Number: 160655-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 160655-3?
Additional datasheets, footprints and schematics for 160655-3 are listed on our Part Details page. You can also find images and similar parts to 160655-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160655-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160655-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160655-3 fall under?
The 160655-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160655-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160655-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160655-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160655-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 160655-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160655-3 often in real-time on the comparison pages.
What if I can't find stock of 160655-3?
You can fill out our help required form which you can use to request a quote for 160655-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.