Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160655-2,
F49671-000 |
Prices starting from US$0.0495
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
6,400
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
2,448,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
90,000
in stock
|
Buy Now | |
Boersig
from US$0.0495
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
54,968
in stock
|
Buy Now | |
element14
from US$0.14
|
33,520
in stock
|
Buy Now | |
Farnell
from US$0.08
|
33,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2.01 – 3.1mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Locking Lance Height | .038in |
Comment | According to DIN 46340, Part 1 |
Packaging Method | Strip/Reel |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON FMALE TABFIT AWG20-15.5 | TTI Europe |
FASTON 110 REC 20-15 AWG PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 160655-2 | Internal Number: 160655-2 | Alias Number: AMPS-0-0160655-2 | TE Connectivity | TE Store |
CONTACT, CRIMP, RECEPTACLE, 20-15AWG | element14 |
Terminals RECPT 2.79 x 0.79 mm Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 Push-On Term 1.65mm2 | Distrelec |
FASTIN-FASTON, female, 2.79x0.79 | RS |
Quick Disconnect Terminal 15-20AWG RCP 16.9mm 4mm Pre-Tin Strip | Avnet Abacus |
Contact, Socket, 20-15Awg, Crimp | Newark Electronics |
Fastin-Faston 20-15 AWG Straight Receptacle Contact Connector | Future Electronics |
FASTIN-FASTON .110 Series Crimp Receptacle,2.79x0.79mm,20 to 15 AWG, Tin Plated | TE Connectivity 160655-2 | RS Americas |
110 FASTON REC. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Faston 110 Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 160655-2?
Additional datasheets, footprints and schematics for 160655-2 are listed on our Part Details page. You can also find images and similar parts to 160655-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160655-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160655-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160655-2 fall under?
The 160655-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160655-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160655-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160655-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160655-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Boersig, TE Store and element14 have stock available or on a lead time for 160655-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160655-2 often in real-time on the comparison pages.
What if I can't find stock of 160655-2?
You can fill out our help required form which you can use to request a quote for 160655-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.