Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.25mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 160650-3?
Additional datasheets, footprints and schematics for 160650-3 are listed on our Part Details page. You can also find images and similar parts to 160650-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160650-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160650-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160650-3 fall under?
The 160650-3 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160650-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160650-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160650-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160650-3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 160650-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160650-3 often in real-time on the comparison pages.
What if I can't find stock of 160650-3?
You can fill out our help required form which you can use to request a quote for 160650-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.