Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
2,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
41,086
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
41,086
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
41,086
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
41,086
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
30,000
in stock
|
Buy Now | |
element14
from US$0.17
|
2,298
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
405
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | No |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Size | 6.35 |
Terminal Orientation | Flag |
Underplating Material | Brass |
Height Above PC Board | .239in, 6mm |
Mating Tab Thickness | .032in, .81mm |
Extension Below Board | 3mm, .118in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Thickness (Recommended) | .093 – .25in, 2.36 – 6.35mm |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Insertion Force | Normal |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Faston 250 Rec 0.5-1.0 Mm2 Tpbr |Amp Te Connectivity 160650-2 | Newark Electronics |
Terminals 250 FASTTAB.FOR.PO | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTONPCB TABTNBR | Distrelec |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
250 FASTTAB.FOR.PO | TTI Europe |
TERMINAL, MALE DISCONNECT, 6.35MM, CRIMP | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Tab Terminal M 20.8mm 9mm Tin Over Nickel Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 160650-2?
Additional datasheets, footprints and schematics for 160650-2 are listed on our Part Details page. You can also find images and similar parts to 160650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160650-2 fall under?
The 160650-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160650-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160650-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160650-2 often in real-time on the comparison pages.
What if I can't find stock of 160650-2?
You can fill out our help required form which you can use to request a quote for 160650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.