Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | 2.8mm, .11in |
Overall Length | .551in, 14mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8., Chamfered |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 200 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Receptacle terminal,FASTON 110,AWG 20-17 | RS |
110 Faston Is Rohs Compliant: Yes |Amp Te Connectivity 160626-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 160626-1?
Additional datasheets, footprints and schematics for 160626-1 are listed on our Part Details page. You can also find images and similar parts to 160626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160626-1 fall under?
The 160626-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160626-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160626-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 160626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160626-1 often in real-time on the comparison pages.
What if I can't find stock of 160626-1?
You can fill out our help required form which you can use to request a quote for 160626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.