Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Boersig
from US$0.27
|
2,422
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1,584
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
224
in stock
|
Buy Now | |
RS
from US$0.33
|
-
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Overall Length | .551in, 14mm, 14.9mm |
Accepts Wire Insulation Diameter Range | .08 – .118in, 2.03 – 3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8., Chamfered |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC. 20-17 AWG TPBR | Rapid Electronics |
FEMALE QUICK DISCONNECT, 2.8MMX0.51MM | Farnell |
TE Connectivity Spade Connector, Non-Insulated, 0.5 ... 1mm², Socket | Distrelec |
110 FASTON,REC.,20-17 AWG,TPBR Tin | RS |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 110 Series, 0.11" X 0.02" Rohs Compliant: Yes |Te Connectivity 160625-2 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG RCP 14.5mm 3.7mm Tin Loose Piece | Avnet America |
FASTON 110 0.5-1.0MM2 TPBR LP | TE Connectivity 160625-2 | RS Americas |
CRIMP RECEPTACLE | element14 |
110 FASTON,REC.,20-17 AWG,TPB | TTI Europe |
Where can I find additional details, specifications and documents for a 160625-2?
Additional datasheets, footprints and schematics for 160625-2 are listed on our Part Details page. You can also find images and similar parts to 160625-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160625-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160625-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160625-2 fall under?
The 160625-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160625-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160625-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160625-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160625-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 160625-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160625-2 often in real-time on the comparison pages.
What if I can't find stock of 160625-2?
You can fill out our help required form which you can use to request a quote for 160625-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.