Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.71
|
64
in stock
|
Buy Now | |
Conrad
from US$2.19
|
141
in stock
|
Buy Now | |
element14
from US$0.80
|
51
in stock
|
Buy Now | |
Farnell
from US$2.74
|
51
in stock
|
Buy Now | |
RS Americas
from US$1.55
|
27
in stock
|
Buy Now | |
Sager
from US$1.72
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
1
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now |
Product Range | PLUSCON Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Phoenix Contact PLUSCON M23 Coupler Plug-in Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
The 6-pin (5 + PE) versions are equipped with contacts Ø 2 mm.This text is machine translated. | Conrad |
Male crimp contact, 18-14 awg | RS |
CIRCULAR CONTACT, PIN, 2MM DIA, CRIMP | element14 |
Contacts Male 2 MM Signal Contact for P30 Power Connector (18-14 AWG) | Phoenix Contact 1605639 | RS Americas |
Circular Metric Connectors SF-7QP2000 2MM PIN 1.25MMSQ | Sager |
Circular Connector Contact, Pin, Crimp, Gold Plated Contacts, Pluscon Series Rohs Compliant: Yes |Phoenix Contact 1605639 | Newark Electronics |
SF-7QP2000 | TTI Europe |
Where can I find additional details, specifications and documents for a 1605639?
Additional datasheets, footprints and schematics for 1605639 are listed on our Part Details page. You can also find images and similar parts to 1605639 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1605639 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1605639 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1605639 fall under?
The 1605639 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1605639 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1605639 you can contact the distributor directly for product support, shipping queries etc.
Is the 1605639 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1605639 have stock available?
Authorised distributors including Conrad, RS, element14, Farnell and RS Americas have stock available or on a lead time for 1605639.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1605639 often in real-time on the comparison pages.
What if I can't find stock of 1605639?
You can fill out our help required form which you can use to request a quote for 1605639 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.