Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.51
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$21.46
|
-
|
Buy Now | |
Sager
from US$25.97
|
-
|
Buy Now | |
Farnell
from US$12.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 23mm, .905in |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 7.92mm, .312in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .091 – .129in, 2.31 – 3.3mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Locking Lance Height | 1.1mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | According to DIN 46340, Part 5 |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.312 Series Fastin Faston Rohs Compliant: Yes |Amp Te Connectivity 160557-2 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F Strip | Avnet America |
.312 SERIES FASTIN FASTON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 160557-2?
Additional datasheets, footprints and schematics for 160557-2 are listed on our Part Details page. You can also find images and similar parts to 160557-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160557-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160557-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160557-2 fall under?
The 160557-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160557-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160557-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160557-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160557-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 160557-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160557-2 often in real-time on the comparison pages.
What if I can't find stock of 160557-2?
You can fill out our help required form which you can use to request a quote for 160557-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.