Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
Product Range | PLUSCON Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Phoenix Contact PLUSCON M23 Coupler Plug-in Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
Contacts Male 1MM Signal Contact for P30 Power Connector (28-24 AWG) | Phoenix Contact 1605559 | RS Americas |
Circular Connector Contact, Pin, Crimp, Gold Plated Contacts, Pluscon Series Rohs Compliant: Yes |Phoenix Contact 1605559 | Newark Electronics |
CIRCULAR CONTACT, PIN, 1MM DIA, CRIMP | element14 |
Circular Metric Connectors SF-6CP2000 | Sager |
Where can I find additional details, specifications and documents for a 1605559?
Additional datasheets, footprints and schematics for 1605559 are listed on our Part Details page. You can also find images and similar parts to 1605559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1605559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1605559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1605559 fall under?
The 1605559 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1605559 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1605559 you can contact the distributor directly for product support, shipping queries etc.
Is the 1605559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1605559 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 1605559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1605559 often in real-time on the comparison pages.
What if I can't find stock of 1605559?
You can fill out our help required form which you can use to request a quote for 1605559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.