Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.07
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$18.82
|
78
in stock
|
Buy Now | |
element14
from US$41.43
|
15
in stock
|
Buy Now | |
Farnell
from US$38.46
|
15
in stock
|
Buy Now | |
RS Americas
from US$41.66
|
2
in stock
|
Buy Now | |
TTI Europe
from US$33.65
|
-
|
Buy Now | |
Sager
from US$50.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M23 |
Gender | Plug |
No. of Contacts | 6Contacts |
Sensor Contact Type | Crimp Socket - Contacts Not Supplied |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | Brass Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 30A |
Voltage Rating | 630V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular |
Contact Gender | Socket |
No. of Positions | 5Ways |
Sensor Connector, 5+Pe, Rcpt, Cable | Newark Electronics |
M23 female crimp connector, 6 way | RS |
SENSOR CONNECTOR, M23, RCPT, 6POS, CABLE | element14 |
CIRCULAR METAL CONNECTOR POWER SOCKET (POS 5 + PE) STRAIGHT SHORT PLUSCON Series | Phoenix Contact 1605532 | RS Americas |
SF-5ES1N8A80DU | TTI Europe |
Circular Metric Connectors SF-5ES1N8A80DU 6P P30-M23 F INSRT | Sager |
Where can I find additional details, specifications and documents for a 1605532?
Additional datasheets, footprints and schematics for 1605532 are listed on our Part Details page. You can also find images and similar parts to 1605532 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1605532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1605532 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1605532 fall under?
The 1605532 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1605532 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1605532 you can contact the distributor directly for product support, shipping queries etc.
Is the 1605532 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1605532 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and RS Americas have stock available or on a lead time for 1605532.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1605532 often in real-time on the comparison pages.
What if I can't find stock of 1605532?
You can fill out our help required form which you can use to request a quote for 1605532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.