Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
5,694
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,150
in stock
|
Buy Now | |
Boersig
from US$0.23
|
3,184
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,902
in stock
|
Buy Now | |
element14
from US$0.28
|
2,902
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,544
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
724
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
480
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
110 FASTON REC. 20-17 AWG TPBR | Rapid Electronics |
Receptacle terminal,FASTON 110,AWG 20-17 | RS |
TE Connectivity - AMP 110 FASTONREC.20-17 AWGTPBR | Distrelec |
FASTON 110 REC 0.5-1.0 MM2 LP | Boersig |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 110 Series Rohs Compliant: Yes |Amp Te Connectivity 160539-2 | Newark Electronics |
FEMALE DISCONNECT | element14 |
FASTON .110 Series Crimp Receptacle, 2.8 x 0.5mm, 0.5 - 1 mmsq, Tin Plated | TE Connectivity 160539-2 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 160539-2?
Additional datasheets, footprints and schematics for 160539-2 are listed on our Part Details page. You can also find images and similar parts to 160539-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160539-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160539-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160539-2 fall under?
The 160539-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 160539-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160539-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160539-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160539-2 have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 160539-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160539-2 often in real-time on the comparison pages.
What if I can't find stock of 160539-2?
You can fill out our help required form which you can use to request a quote for 160539-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.