Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 14mm, .551in |
Voltage (Max) | 250V |
CSA Certified | Yes |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.110 Faston Rec. |Amp Te Connectivity 160534-9 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F 14mm 3.8mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160534-9?
Additional datasheets, footprints and schematics for 160534-9 are listed on our Part Details page. You can also find images and similar parts to 160534-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160534-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160534-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160534-9 fall under?
The 160534-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160534-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160534-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 160534-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160534-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 160534-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160534-9 often in real-time on the comparison pages.
What if I can't find stock of 160534-9?
You can fill out our help required form which you can use to request a quote for 160534-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.