Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,300
in stock
|
Buy Now | |
Boersig
from US$0.06
|
50,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
14,619
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
12,493
in stock
|
Buy Now | |
element14
from US$0.10
|
12,493
in stock
|
Buy Now | |
Farnell
from US$0.08
|
12,493
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Overall Length | 14mm, .551in |
Accepts Wire Insulation Diameter Range | 2.03 – 3mm, .08 – .118in |
Mating Tab Width | .11in, 2.8mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .81mm, .032in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Chamfered, Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8. |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON FMALE AWG20-17 TIN | TTI Europe |
110 FASTON,REC.,17-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .5 – 1 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .5 – 1 mm² 2.8 mm | Quick Disconnect | Part Number: 160534-2 | Internal Number: 160534-2 | TE Connectivity | TE Store |
Female Disconnect, 2.79Mm, 20-17Awg | Newark Electronics |
FEMALE DISCONNECT, 2.79MM, 20-17AWG | element14 |
Receptacle terminal,FASTON 110,AWG 20-17 | RS |
FASTON Series AWG 20-17 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 17-20AWG RCP 14.5mm 3.8mm Tin Strip | Avnet America |
FASTON 110 REC 0.5-1.0MM2 .009X.450 TPBR | TE Connectivity 160534-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.79mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160534-2?
Additional datasheets, footprints and schematics for 160534-2 are listed on our Part Details page. You can also find images and similar parts to 160534-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160534-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160534-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160534-2 fall under?
The 160534-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160534-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160534-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160534-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160534-2 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 160534-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160534-2 often in real-time on the comparison pages.
What if I can't find stock of 160534-2?
You can fill out our help required form which you can use to request a quote for 160534-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.