Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
40,000
in stock
|
Buy Now | |
element14
from US$0.08
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
19,600
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
9,600
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Overall Length | 14mm, .551in |
Mating Tab Width | .11in, 2.8mm |
Accepts Wire Insulation Diameter Range | 2.03 – 3mm, .08 – .118in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Voltage (Max) | 250V |
CSA Certified | Yes |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8., Chamfered |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Faston 110 0.5-1.0Mm Br Rohs Compliant: Yes |Amp Te Connectivity 160534-1 | Newark Electronics |
110 FASTON REC. 17-20 AWG BR | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 1mm2 | Distrelec |
Quick Disconnect Terminal 17-20AWG F 14mm 3.8mm Strip | Avnet America |
Special Order: 110 FASTON,REC.,17-20 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .5 – 1 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .5 – 1 mm² 2.8 mm | Quick Disconnect | Part Number: 160534-1 | Internal Number: 160534-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 160534-1?
Additional datasheets, footprints and schematics for 160534-1 are listed on our Part Details page. You can also find images and similar parts to 160534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160534-1 fall under?
The 160534-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160534-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160534-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 160534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160534-1 often in real-time on the comparison pages.
What if I can't find stock of 160534-1?
You can fill out our help required form which you can use to request a quote for 160534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.