Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
28,023
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
28,023
in stock
|
Buy Now | |
element14
from US$0.13
|
28,023
in stock
|
Buy Now | |
TE Store
from US$0.15
|
27,354
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.03 – 3mm, .08 – .118in |
Mating Tab Width | .11in, 2.8mm |
Overall Length | .551in, 14mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8., Chamfered |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 110 Series, 0.11" X 0.02" Rohs Compliant: Yes |Te Connectivity 160533-1 | Newark Electronics |
CONTACT, SOCKET, 20-17AWG | element14 |
110 FASTON,REC.,20-17 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .5 – 1. mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .5 – 1. mm² 2.8 mm | Quick Disconnect | Part Number: 160533-1 | Internal Number: 160533-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 17-20AWG F 14mm 3.7mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160533-1?
Additional datasheets, footprints and schematics for 160533-1 are listed on our Part Details page. You can also find images and similar parts to 160533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160533-1 fall under?
The 160533-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160533-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160533-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 160533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160533-1 often in real-time on the comparison pages.
What if I can't find stock of 160533-1?
You can fill out our help required form which you can use to request a quote for 160533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.