Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Torque Range N-m | 1130N-m |
---|---|
Accuracy % | 0.15% |
Rotary Torque, 10000In-Lb, 0.15% | Newark Electronics |
Where can I find additional details, specifications and documents for a 1605-10K?
Additional datasheets, footprints and schematics for 1605-10K are listed on our Part Details page. You can also find images and similar parts to 1605-10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1605-10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1605-10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1605-10K fall under?
The 1605-10K is listed under Test & Measurement > Environmental & Mechanical Test > Torque & Turbidity.
Can I view similar or alternative parts?
You can view similar parts to 1605-10K when available in the Torque & Turbidity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1605-10K you can contact the distributor directly for product support, shipping queries etc.
Is the 1605-10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1605-10K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1605-10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1605-10K often in real-time on the comparison pages.
What if I can't find stock of 1605-10K?
You can fill out our help required form which you can use to request a quote for 1605-10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.