Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160497-2,
CM3089-000 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 17 – 13AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
実装方法 | Reel/Carton |
Packaging Method | Reel/Carton |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 160497-2?
Additional datasheets, footprints and schematics for 160497-2 are listed on our Part Details page. You can also find images and similar parts to 160497-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160497-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160497-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160497-2 fall under?
The 160497-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 160497-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160497-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160497-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160497-2 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 160497-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160497-2 often in real-time on the comparison pages.
What if I can't find stock of 160497-2?
You can fill out our help required form which you can use to request a quote for 160497-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.