Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Seal Type | Seal Ring |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 1030930 |
Agency/Standard Number | 1030930, E28476 |
UL Rating | Recognized |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lock Nut |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mates to Standard Universal MATE-N-LOK Plug Housings |
Packaging Quantity | 180 |
Packaging Method | Package |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Pin |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing PL 12 POS 6.35mm Crimp ST Individual | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Product Range:- | Newark Electronics |
Where can I find additional details, specifications and documents for a 1604941-1?
Additional datasheets, footprints and schematics for 1604941-1 are listed on our Part Details page. You can also find images and similar parts to 1604941-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604941-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604941-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604941-1 fall under?
The 1604941-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604941-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604941-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604941-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604941-1 have stock available?
Authorised distributors including Avnet America, Boersig, RS Americas, Newark Electronics and Power and Signal Group have stock available or on a lead time for 1604941-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604941-1 often in real-time on the comparison pages.
What if I can't find stock of 1604941-1?
You can fill out our help required form which you can use to request a quote for 1604941-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.