Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone Rubber |
---|---|
Primary Product Color | Red |
Primary Product Material | Silicone Rubber |
Compatible With Contact Size | 8 |
Wire Size | 8AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Solid seal boot |
Connector System | Cable-to-Cable |
Sealable | No |
Protection & Strain Relief Accessory Type | Sealing Plug |
Compatible With Coax Cable Type | None |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
BOOT,SEAL,WIRE,12 POS Strain Relief Accessory Type: Sealing Boot Primary Product Material: Silicone Rubber Primary Product Color: Red Sealable: No Operating Temperature Range: -85 – 257 °F Sealing Boot Silicone Rubber Red | Connector Strain Relief | Part Number: 1604872-2 | Internal Number: 1604872-2 | TE Connectivity | TE Store |
Boot,seal,wire,12 Pos |Amp Te Connectivity 1604872-2 | Newark Electronics |
Connector Accessories Boot | Avnet America |
Where can I find additional details, specifications and documents for a 1604872-2?
Additional datasheets, footprints and schematics for 1604872-2 are listed on our Part Details page. You can also find images and similar parts to 1604872-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604872-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604872-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604872-2 fall under?
The 1604872-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 1604872-2 when available in the Rack & Panel Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604872-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604872-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604872-2 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for 1604872-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604872-2 often in real-time on the comparison pages.
What if I can't find stock of 1604872-2?
You can fill out our help required form which you can use to request a quote for 1604872-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.