Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Electroless Nickel |
---|---|
Number of Positions | 12 |
Preloaded | No |
Release Style | Front |
Contact Style | Quadrax |
Rack & Panel Connector Contact Size | 8 |
Contact Current Rating (Max) | 1A |
Polarized | Yes |
Clinch Nuts | Without |
Circuit Application | Signal |
Comment | Recommended contact with wire seal 1445692-3. |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Connector & Housing Shape | Rectangular |
Sealable | No |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack&panel Conn Panel Mt. Recpt 12 Pows En Pltd |Amp Te Connectivity 1604799-7 | Newark Electronics |
Conn Rectangular SKT 12 POS ST Panel Mount | Avnet America |
TE Connectivity PANEL MOUNT RECPT 12 POWS EN PLTD W/HDWE Rack & Panel Connectors PANEL MOUNT RECPT 12 POWS EN PLTD | Distrelec |
Rack & Panel Connectors PANEL MOUNT RECPT 12 POWS EN PLTD | Sager |
Where can I find additional details, specifications and documents for a 1604799-7?
Additional datasheets, footprints and schematics for 1604799-7 are listed on our Part Details page. You can also find images and similar parts to 1604799-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604799-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604799-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604799-7 fall under?
The 1604799-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604799-7 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604799-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604799-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604799-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 1604799-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604799-7 often in real-time on the comparison pages.
What if I can't find stock of 1604799-7?
You can fill out our help required form which you can use to request a quote for 1604799-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.